EN
  • EN
  • DE

ADS7230IRSAT

Part No ADS7230IRSAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1MSPS W/MUX 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 1M
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 768112-ADS7230IRSAT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7230
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7230IRSAT CAD Model

Description

Introducing the ADS7230IRSAT from Texas Instruments

The ADS7230IRSAT is a state-of-the-art, precision analog-to-digital converter (ADC) brought to you by Texas Instruments, a global leader in semiconductor design and manufacturing. This particular ADC is renowned for its high performance and reliability, making it an ideal choice for a wide range of applications including industrial, medical, and communication systems.

Key Features:

  • Resolution: The ADS7230IRSAT offers a 12-bit resolution which provides fine detail in the analog signal conversion, ensuring accurate and high-quality digital data output.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (Mega-Samples per Second), this ADC is capable of handling high-speed signals without compromising on the integrity of the data.
  • Dual Channel: It features a dual-channel input, allowing for simultaneous sampling of two different analog signals, which is beneficial for applications requiring multi-signal processing.
  • Interface: The product supports SPI (Serial Peripheral Interface), which enables easy and efficient communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7230IRSAT operates with low power consumption, preserving energy and extending the life of battery-operated devices.
  • Package: It comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications.

Applications:

The versatility of the ADS7230IRSAT allows it to be used across various fields. In industrial settings, it can be employed for process control and automation, sensor data acquisition, and precision measurement equipment. For medical applications, it's well-suited for patient monitoring devices and diagnostic equipment. In communication systems, it can be utilized for signal processing and data conversion, ensuring clear and precise transmission and reception of information.

Overall, the ADS7230IRSAT from Texas Instruments represents a blend of performance, efficiency, and versatility. Its robust design and advanced features make it a top choice for professionals seeking an ADC that delivers consistent and reliable results in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess