EN
  • EN
  • DE

ADC12DL080CIVS

Part No ADC12DL080CIVS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 12-Bit, 80 MSPS, A/D Converter for IF Sampling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1636+5
Reference case TQFP64
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 722064-ADC12DL080CIVS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC12DL080CIVS CAD Model

Description

The ADC12DL080CIVS is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This cutting-edge component is designed to cater to a wide range of applications requiring high-speed data acquisition and processing, such as medical imaging, test and measurement equipment, communication systems, and radar.

Key Features

  • Resolution: The ADC12DL080CIVS boasts a 12-bit resolution, providing precise digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), it ensures the capture of high-frequency signals without loss of detail.
  • Dual Channel: The dual-channel configuration allows simultaneous sampling of two analog inputs, which is ideal for complex signal processing tasks.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Input Range: It supports a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Integrated Features: Comes with an internal voltage reference and track-and-hold circuit, reducing the need for external components and simplifying system design.

Performance and Reliability

The ADC12DL080CIVS is engineered to deliver outstanding performance with high linearity and signal-to-noise ratio (SNR), ensuring accurate and reliable data conversion in demanding environments. Its robust design meets the rigorous standards of Texas Instruments, a leader in semiconductor innovation.

Applications

This ADC is versatile enough to fit into a broad array of applications. In the medical field, it can be used for high-resolution imaging systems. In telecommunications, it serves for signal demodulation and processing. For industrial purposes, it is suitable for sensor interfacing and real-time diagnostics.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design support tools. This ensures a smooth integration of the ADC12DL080CIVS into any system, backed by the quality and support expected from Texas Instruments.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1547 $61.1547
2+ $50.1783 $100.3566
4+ $48.6102 $194.4408
5+ $47.0421 $235.2105
6+ $45.4741 $272.8446
8+ $40.7698 $326.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess