EN
  • EN
  • DE

ADS7142IRUGT

Part No ADS7142IRUGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 10-X2QFN (2x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-XFQFN
Case / Package 10-X2QFN (2x1.5)
Family Name ADS7142
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48809-6, ADS7142IRUGT-ND, 296-48809-1, 296-48809-2, 296-48809, 296-48809-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910873-ADS7142IRUGT
Ultra Librarian 3D Model Ultra Librarian ADS7142IRUGT CAD Model

Description

Introducing the ADS7142IRUGT from Texas Instruments

The ADS7142IRUGT is a cutting-edge, nano-power, dual-channel, programmable sensor monitor from Texas Instruments (TI) that offers a seamless and efficient solution for a wide range of applications. This compact and versatile component is designed to operate with minimal power consumption, making it an ideal choice for battery-powered and portable devices.

At the heart of this product is a two-channel 12-bit successive approximation register (SAR) analog-to-digital converter (ADC), which delivers precise digital representations of analog signals. The ADS7142IRUGT is capable of monitoring both external sensors and internal device temperatures, providing a flexible tool for system diagnostics and control.

One of the key features of the ADS7142IRUGT is its Event-Driven User Mode (EDUM), which allows the device to stay in a low-power state and only wake up when a pre-defined threshold is crossed. This intelligent power management capability ensures that the device consumes power only when necessary, thereby extending the battery life of the host system.

Another significant advantage of the ADS7142IRUGT is its I2C-compatible interface, which supports I2C multi-master and multi-slave configurations. This digital interface simplifies the integration process with microcontrollers and other digital systems, enabling straightforward communication and control.

The device also comes with an internal oscillator that eliminates the need for external clock sources, further reducing the system's bill of materials. Its small X2QFN package measures just 2.00 mm × 1.50 mm × 0.40 mm, making it an excellent choice for space-constrained applications.

Whether it's for industrial, consumer electronics, Internet of Things (IoT) devices, or portable medical equipment, the ADS7142IRUGT ensures reliable performance and accuracy. With its low power consumption, programmable features, and compact design, the ADS7142IRUGT from Texas Instruments stands out as a smart choice for designers looking to enhance their systems with efficient sensor monitoring capabilities.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess