EN
  • EN
  • DE

ADS7066IYBHR

Part No ADS7066IYBHR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000175-ADS7066IYBHR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Packaging Tape & Reel (TR)
Features Internal Oscillator
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-XFBGA, DSBGA
Supplier Device Package 16-DSBGA (1.62x1.62)
Ultra Librarian 3D Model Ultra Librarian ADS7066IYBHR CAD Model

Description

The Texas Instruments ADS7066IYBHR is a cutting-edge, high-performance, 16-bit analog-to-digital converter (ADC) that offers a perfect balance between high speed and low power consumption. Designed for a wide array of applications, this ADC is ideal for battery-powered devices, medical instruments, industrial control systems, and any other system requiring high-resolution data acquisition.

Key Features

  • Resolution: The ADS7066IYBHR boasts a 16-bit resolution, providing precise and accurate analog-to-digital conversion.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (mega-samples per second), this ADC is capable of handling high-speed signals without sacrificing data integrity.
  • Power Efficiency: Designed for low-power operation, it consumes a mere 1.8V to 5.5V, making it an excellent choice for portable and remote applications.
  • Interface: The device features a versatile SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Channel Count: It offers a pseudo-differential input, which enables the connection of up to 2 single-ended channels, enhancing its flexibility for various measurement configurations.
  • Package: Housed in an ultra-small X2QFN-10 package, the ADS7066IYBHR is optimized for space-constrained applications.

Applications

  • Battery-powered equipment
  • Portable medical devices
  • Data acquisition systems
  • Industrial process control
  • Instrumentation and test equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADS7066IYBHR is backed by a robust support infrastructure, including detailed datasheets, application notes, and a dedicated technical support team. This ensures that engineers can confidently integrate this ADC into their designs and rely on its consistent performance over time.

For those looking to enhance their systems with a high-speed, low-power ADC, the ADS7066IYBHR from Texas Instruments offers a compelling solution that does not compromise on performance or efficiency.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7645 $53.2935
7+ $14.5760 $102.0320
11+ $14.1205 $155.3255
15+ $13.6650 $204.9750
19+ $13.2095 $250.9805
26+ $11.8430 $307.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess