EN
  • EN
  • DE

ADS7043IDCUT

Part No ADS7043IDCUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Mounting Surface Mount
Base Product Number ADS7043
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS7043IDCUTDKR,296-ADS7043IDCUTTR,ADS7043IDCUT-ND,296-ADS7043IDCUTCT
Standard Package 250
Win Source Part Number 1321144-ADS7043IDCUT
Ultra Librarian 3D Model Ultra Librarian ADS7043IDCUT CAD Model

Description

Introducing the Texas Instruments ADS7043IDCUT

Experience unparalleled precision with the ADS7043IDCUT, a state-of-the-art 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments. This high-performance device is designed to cater to a wide array of applications, ranging from industrial automation and process control to medical systems and portable instrumentation.

The ADS7043IDCUT boasts an impressive sampling rate of up to 1 MSPS (mega-samples per second), allowing for rapid signal acquisition and processing, ensuring timely and accurate responses in critical applications. Its 12-bit resolution provides the fine detail needed for high-precision measurements, making it an ideal choice for systems that require exacting data analysis.

Key Features:

  • High Speed: With a sampling rate of 1 MSPS, the ADS7043IDCUT delivers fast, real-time data conversion, perfect for high-speed systems.
  • Resolution: The 12-bit resolution ensures detailed and accurate analog-to-digital conversion, enabling precise monitoring and control.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered and portable devices.
  • Compact Size: The device comes in a small VSSOP-10 package, saving valuable board space and allowing for miniaturized system designs.
  • Wide Input Range: It accommodates a wide analog input range, providing flexibility in interfacing with various sensors and input signals.
  • Interface: The simple SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems.

The ADS7043IDCUT is not just about speed and precision; it also ensures reliability and durability. Texas Instruments' commitment to quality means that this ADC is built to meet the highest industry standards, ensuring long-term performance in even the most demanding environments.

Whether you're upgrading existing systems or developing new cutting-edge technology, the ADS7043IDCUT from Texas Instruments is the perfect ADC solution to meet your needs. Its blend of speed, accuracy, and low power consumption, all packaged in a compact form factor, makes it an unbeatable choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3826 $52.5912
28+ $3.5960 $100.6880
44+ $3.4836 $153.2784
60+ $3.3712 $202.2720
77+ $3.2588 $250.9276
103+ $2.9217 $300.9351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,855 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess