EN
  • EN
  • DE

ADS7043IDCUR

Part No ADS7043IDCUR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP / Ultra-Low Power, Ultra-Small Size, 12-Bit, 1-MSPS, SAR ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-VFSOP
Supplier Device Package 8-VSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805593-ADS7043IDCUR
Ultra Librarian 3D Model Ultra Librarian ADS7043IDCUR CAD Model

Description

Introducing the Texas Instruments ADS7043IDCUR

The Texas Instruments ADS7043IDCUR is a state-of-the-art, ultra-low power, 12-bit analog-to-digital converter (ADC) that delivers exceptional performance in a compact, surface-mountable VSSOP-10 package. This high-speed ADC is designed to meet the rigorous demands of energy-sensitive applications without compromising on speed or accuracy.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), the ADS7043IDCUR ensures rapid data acquisition, making it ideal for applications that require fast signal processing.
  • Superior Accuracy: The 12-bit resolution of this ADC provides high precision, allowing for accurate signal representation and ensuring fine detail in measurements.
  • Ultra-Low Power Consumption: Designed for power-sensitive applications, the device operates with a supply range from 2.35V to 5.25V and features a typical power consumption of only 690 µW at full speed, significantly reducing the power budget of the system.
  • Small Form Factor: The compact VSSOP-10 package makes the ADS7043IDCUR an excellent choice for space-constrained applications, allowing designers to minimize PCB footprint without sacrificing performance.
  • Wide Input Range: The input range of the ADS7043IDCUR extends up to the supply rails, providing flexibility in interfacing with various sensors and signal sources.
  • No Latency: The device delivers no-latency operation in successive approximation register (SAR) mode, which is crucial for closed-loop control systems and real-time data processing.
  • Easy Interface: With a simple SPI-compatible serial interface, the ADS7043IDCUR can be easily connected to microcontrollers and digital processors, facilitating straightforward integration into a variety of systems.

Applications

The ADS7043IDCUR is versatile and can be used in a wide range of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical devices such as heart rate monitors
  • Consumer electronics
  • Industrial control and automation

With its exceptional blend of speed, precision, and low power consumption, the Texas Instruments ADS7043IDCUR ADC is an excellent choice for designers looking to enhance the performance and efficiency of their next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4401 $53.2812
28+ $3.6432 $102.0096
43+ $3.5294 $151.7642
59+ $3.4155 $201.5145
76+ $3.3017 $250.9292
102+ $2.9601 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess