EN
  • EN
  • DE
  • IT

ADS7042IDCUR

Part No ADS7042IDCUR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Ultra-Low Power, Ultra-Small Size, 12-Bit, 1-MSPS, SAR ADC | IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 1.65V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141822-ADS7042IDCUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7042IDCUR CAD Model

Description

Product Overview: Texas Instruments ADS7042IDCUR

The Texas Instruments ADS7042IDCUR is a pinnacle of precision and efficiency in the realm of analog-to-digital converters (ADCs). This ultra-low power, 12-bit analog-to-digital converter is part of the ADS7042 family, which is renowned for its exceptional performance in a wide array of applications ranging from battery-powered devices to high-precision data acquisition systems.

Key Features

  • Resolution: The ADS7042IDCUR boasts a 12-bit resolution, ensuring high-precision measurements for your critical applications.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega-Samples Per Second), it provides fast data acquisition, making it ideal for applications that require rapid signal processing.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a supply range of 2.35V to 5.25V and features a low-power consumption of 690 µW at full speed, which significantly extends battery life.
  • Interface: The SPI-compatible serial interface facilitates easy connection to microcontrollers and DSPs, offering versatile integration options for system designers.
  • Package: The device comes in a compact, 6-pin SOT-23 package, which is perfect for space-constrained applications.
  • Input Range: It supports a wide input range, accommodating various signal types for flexible system design.

Applications

The ADS7042IDCUR is adept at serving a multitude of sectors, including medical instruments, portable and battery-powered devices, data acquisition systems, and industrial automation. Its rapid sampling rate and high precision make it an indispensable component for designers who require accurate analog-to-digital conversion without compromising on power efficiency or space.

Quality and Reliability

Texas Instruments is a name synonymous with quality and reliability in the semiconductor industry. The ADS7042IDCUR is manufactured to meet the highest standards, ensuring stable and reliable performance in the most demanding environments. With Texas Instruments' commitment to excellence, you can trust this ADC to be the cornerstone of your precision measurement solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5685 $53.5275
35+ $2.9280 $102.4800
53+ $2.8365 $150.3345
73+ $2.7450 $200.3850
95+ $2.6535 $252.0825
127+ $2.3790 $302.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess