EN
  • EN
  • DE
  • IT

ADS4245IRGCR

Part No ADS4245IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-/12-Bit, 160/125/65MSPS Ultralow-Power ADC | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS4245
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141693-ADS4245IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS4245IRGCR CAD Model

Description

ADS4245IRGCR – Dual-Channel, 14-Bit, 160 MSPS ADC from Texas Instruments

The ADS4245IRGCR is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision and speed for a wide range of applications. With a sampling rate of up to 160 Mega Samples Per Second (MSPS), this ADC is particularly suitable for advanced digital signal processing in telecommunications, medical imaging, test and measurement equipment, and radar systems.

Key Features:

  • Resolution: 14-bit resolution ensures fine quantization for high-fidelity signal representation.
  • Sampling Rate: High-speed sampling at 160 MSPS captures fast-changing signals with high accuracy.
  • Dual Channel: Two ADC channels allow simultaneous sampling, ideal for complex signal analysis and MIMO systems.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADS4245IRGCR offers an excellent balance between performance and power efficiency.
  • Input Range: The flexible input range supports various signal amplitudes, accommodating a broad spectrum of input signals.
  • Interface: A serial LVDS (Low Voltage Differential Signaling) output interface provides high-speed data transfer with reduced noise susceptibility.
  • Package: Housed in a compact VQFN-64 package, the ADS4245IRGCR saves valuable board space while offering robust performance.

Applications:

  • Wireless Communications (LTE, 5G)
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Radar and Satellite Systems
  • Test and Measurement Equipment

The ADS4245IRGCR from Texas Instruments is engineered to meet the rigorous demands of advanced electronic systems. Its high-speed, dual-channel operation, combined with low power consumption and a compact form factor, make it an excellent choice for designers looking to enhance their digital signal processing capabilities.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.2310 $112.2310
2+ $108.6107 $217.2214
3+ $104.9903 $314.9709
4+ $94.1292 $376.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess