EN
  • EN
  • DE

ADS6445IRGC

Part No ADS6445IRGC
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1114;15
Reference case QFN@
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717595-ADS6445IRGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS6445IRGC CAD Model

Description

Product Overview: Texas Instruments ADS6445IRGC

The ADS6445IRGC from Texas Instruments is a high-performance, quad-channel analog-to-digital converter (ADC) that offers outstanding ac and dc performance. Designed to cater to a wide range of applications, this ADC is particularly well-suited for telecommunications, imaging, medical equipment, and data acquisition systems.

Key Features

  • Precision Conversion: With a 14-bit resolution, the ADS6445IRGC provides high accuracy in signal conversion, ensuring detailed and precise digital representation of the analog input signal.
  • High-Speed Performance: It boasts a sampling rate of up to 125 MSPS (Mega Samples Per Second), making it ideal for high-speed signal processing requirements.
  • Quad-Channel Input: The device features four simultaneously sampled inputs, which allows for parallel processing of multiple analog signals, reducing system complexity and improving throughput.
  • Low Power Consumption: Energy efficiency is a key consideration, and the ADS6445IRGC is designed for low power operation, minimizing power consumption without compromising performance.
  • Flexible Interface: It includes a serial LVDS (Low-Voltage Differential Signaling) output interface, which provides a reliable, high-speed data connection while reducing the number of interface lines required.

Advanced Specifications

  • Input Range: The device supports various input ranges, making it versatile for different signal amplitudes.
  • Integrated Features: The ADS6445IRGC integrates a reference buffer, LVDS drivers, and an oscillator, which simplifies design and reduces external component count.
  • Digital Error Correction: Built-in digital error correction circuitry ensures data integrity, reducing the error rate and enhancing overall system reliability.

Package and Quality

The ADS6445IRGC comes in a compact 64-VQFN (RGC) package, which is designed to save space on PCBs and is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

Applications

With its robust feature set, the ADS6445IRGC is an excellent choice for a variety of applications, including:

  • Wireless and Wired Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-speed Data Acquisition

Overall, the ADS6445IRGC from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a valuable component for any high-speed, precision data conversion requirement.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $215.9851 $215.9851
2+ $193.6418 $387.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess