EN
  • EN
  • DE

ADS62P22IRGCR

Part No ADS62P22IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL CHANNEL, 12-BITS, 125/105/80/65 MSPS ADC WITH DDR LVDS/CMOS OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141800-ADS62P22IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS62P22
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS62P22IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS62P22IRGCR

The Texas Instruments ADS62P22IRGCR is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced signal processing applications. With a sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC offers a fine balance between speed and resolution, making it an ideal choice for applications such as wireless communications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features and Benefits

  • High-Speed Performance: The ADS62P22IRGCR operates at a maximum sampling rate of 65 MSPS, ensuring fast and accurate data conversion for real-time processing needs.
  • Dual-Channel Operation: This ADC features two independent ADC channels, which can be used in parallel for higher throughput or in diverse system configurations that require simultaneous sampling of different signals.
  • Excellent Dynamic Range: With a 12-bit resolution, the device provides a high dynamic range, which is critical for detecting and processing both small and large signal amplitudes with high fidelity.
  • Low Power Consumption: Designed for efficiency, the ADS62P22IRGCR is optimized for low power consumption, reducing thermal issues and enabling use in power-sensitive applications.
  • Flexible Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, offering robust data transmission with reduced noise and compatibility with a wide range of digital processors.
  • Integrated Features: It comes with additional integrated features such as an internal voltage reference and programmable gain options, which simplify system design and reduce the need for external components.

Applications

  • Wireless Communication Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Technologies
  • High-Speed Data Acquisition Systems

The ADS62P22IRGCR is housed in a compact 64-VQFN (RGC) package, making it suitable for space-constrained applications. Its robust design and advanced features ensure that it delivers consistent and reliable performance across a wide range of operating conditions. By choosing the ADS62P22IRGCR, system designers can leverage Texas Instruments' expertise in high-speed data conversion technology to create sophisticated and efficient digital processing solutions.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9479 $58.9479
3+ $48.3675 $145.1025
4+ $46.8561 $187.4244
5+ $45.3446 $226.7230
6+ $43.8331 $262.9986
8+ $39.2986 $314.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess