EN
  • EN
  • DE

ADS61B23IRHBT

Part No ADS61B23IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80MSPS 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 1015538-ADS61B23IRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS61B23IRHBT CAD Model

Description

Introducing the ADS61B23IRHBT from Texas Instruments

The ADS61B23IRHBT is a state-of-the-art, high-performance analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is part of the ADS61B2x series, which are renowned for their exceptional data conversion accuracy and speed, making them ideal for a wide range of applications, including wireless communications, test and measurements, and medical imaging systems.

Key Features

  • Precision Data Conversion: The ADS61B23IRHBT offers a 12-bit resolution which ensures high-precision digital representation of the analog input signal.
  • High-Speed Performance: With a sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without compromising the integrity of the data.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Differential Inputs: This feature provides improved noise immunity and is essential for applications that require high signal integrity in noisy environments.
  • Programmable Gain: The ADC includes a programmable gain amplifier (PGA), allowing users to adjust the gain to optimize the dynamic range for various input signals.
  • Serial LVDS Interface: The device includes a low-voltage differential signaling (LVDS) interface that ensures fast data transfer rates with reduced noise, which is critical for high-speed digital communication.

Applications

The ADS61B23IRHBT is versatile and can be used in numerous high-speed data acquisition systems. Its robust feature set makes it particularly well-suited for:

  • Wireless infrastructure (e.g., base stations for mobile networks)
  • Test and measurement equipment
  • Medical imaging devices such as ultrasound systems
  • High-speed data acquisition systems
  • Communications equipment

Reliability and Support

As with all Texas Instruments products, the ADS61B23IRHBT is built to meet high-quality standards, ensuring reliability and performance for critical applications. TI provides comprehensive technical support, including detailed datasheets, reference designs, and customer support to facilitate the integration of the ADC into your design projects.

Whether you're designing a sophisticated communication system or an advanced medical imaging device, the ADS61B23IRHBT from Texas Instruments is an ADC that will meet and exceed your data conversion needs with its precision, speed, and reliability.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess