EN
  • EN
  • DE

ADS58C28IRGC25

Part No ADS58C28IRGC25
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT PIPELINED 64VQFN / 11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Number of Bits 11
Sampling Rate (Per Second) 200M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.75V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Surface Mount
Base Product Number ADS58C28
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Other Part Number 296-30192-6,296-30192-2,ADS58C28IRGC25-ND,296-30192-1
Standard Package 25
Win Source Part Number 1318360-ADS58C28IRGC25
Ultra Librarian 3D Model Ultra Librarian ADS58C28IRGC25 CAD Model

Description

The ADS58C28IRGC25 is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to cater to the demanding requirements of wireless communications and data acquisition systems. This state-of-the-art ADC is an integral component for applications that require high-speed signal processing and precise data conversion.

Key Features

  • High-Speed Performance: With a sampling rate of up to 100 MSPS (Mega Samples Per Second), the ADS58C28IRGC25 ensures rapid data acquisition, making it ideal for high-bandwidth applications.
  • Dual-Channel Operation: The device features two ADC channels, which enable simultaneous sampling and processing of two analog signals, thereby improving system throughput and efficiency.
  • Resolution: It boasts a 14-bit resolution, providing fine quantization levels for a more accurate digital representation of the input signal.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC maintains excellent performance while minimizing power usage, thereby extending the operational life of battery-powered devices.
  • Integrated Features: The ADS58C28IRGC25 comes with an array of integrated features such as a programmable gain amplifier, digital filter, and a digital down-converter, which contribute to reducing system complexity and component count.

Applications

The versatility of the ADS58C28IRGC25 makes it suitable for a wide range of applications, including:

  • Wireless infrastructure (e.g., base stations for mobile communications)
  • Test and measurement equipment
  • Medical imaging systems
  • Radar and satellite communication systems
  • High-speed data acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS58C28IRGC25 is no exception. It is built to meet the rigorous standards of industrial applications, ensuring long-term performance and stability.

Support and Resources

Customers can access extensive support through Texas Instruments' online resources, including datasheets, application notes, design tools, and technical forums. TI also provides customer service and engineering support to assist with the integration of the ADS58C28IRGC25 into various platforms.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess