EN
  • EN
  • DE

ADS58B18IRGZT

Part No ADS58B18IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT 200MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 11
Sampling Rate 200M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1015523-ADS58B18IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS58B18IRGZT CAD Model

Description

The Texas Instruments ADS58B18IRGZT is a high-performance, dual-channel, analog-to-digital converter (ADC) designed to meet the rigorous demands of modern data acquisition systems. This device is ideal for applications requiring high-speed signal processing, such as wireless communication infrastructure, test and measurement equipment, and radar systems.

Key Features

  • Resolution: The ADS58B18IRGZT offers a resolution of 18 bits, providing high precision and dynamic range for your signal conversion needs.
  • Sampling Rate: With a maximum sampling rate of up to 200 MSPS (mega-samples per second), this ADC is capable of converting analog signals at high speeds, ensuring minimal latency in signal processing.
  • Input Range: It features a flexible input range that can be adjusted to accommodate various signal amplitudes, enhancing its versatility across different applications.
  • Digital Output: The device provides a serialized LVDS (Low-Voltage Differential Signaling) output that facilitates simplified interfacing with digital processors and reduces the number of data I/O lines required.
  • Integrated Features: The ADS58B18IRGZT includes an internal voltage reference and a digital signal processing block with features like a digital down-converter and decimation filters, reducing the need for external components and simplifying system design.

Performance and Reliability

Engineered for performance, the ADS58B18IRGZT delivers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring the fidelity of signal conversion is maintained. Its robust design and built-in error detection mechanisms contribute to high reliability in demanding environments.

Package and Integration

Encased in a compact 48-pin VQFN (RGZ) package, the ADS58B18IRGZT is designed for space-constrained applications. The device is also characterized for operation over the industrial temperature range, making it suitable for use in varied operating conditions.

Design Support

Texas Instruments provides extensive design support for the ADS58B18IRGZT, including detailed datasheets, reference designs, and evaluation modules. This support helps designers to accelerate development cycles and bring products to market faster.

For more information on the ADS58B18IRGZT, including purchasing options, technical documentation, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5305 $73.5305
2+ $60.3328 $120.6656
3+ $58.4474 $175.3422
4+ $56.5620 $226.2480
5+ $54.6766 $273.3830
7+ $49.0204 $343.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess