The AD518KH from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of reliability and versatility for a wide range of applications. Designed with advanced semiconductor technology, this op-amp provides exceptional accuracy and stability, making it ideal for precision instrumentation, data acquisition systems, and high-quality audio equipment.
Key Features:
- High Precision: The AD518KH boasts a low offset voltage and drift over temperature, ensuring accurate signal amplification even in the most demanding conditions.
- Wide Operating Range: This operational amplifier operates effectively over a wide range of supply voltages, accommodating various circuit designs.
- Low Noise: With its low noise characteristics, the AD518KH is well-suited for applications that require clean and precise amplification of weak signals.
- High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving signal integrity.
- Robust Output Stage: The device can drive capacitive loads and is protected against short circuits, ensuring reliable operation in complex circuits.
Product Specifications:
| Parameter |
Value |
| Offset Voltage |
Typically 0.25 mV |
| Input Bias Current |
Typically 2 nA |
| Supply Voltage Range |
±4.5 V to ±18 V |
| Common-Mode Rejection Ratio (CMRR) |
Typically 120 dB |
| Power Consumption |
Low |
The AD518KH is housed in a robust package that ensures long-term stability and performance. Whether you're developing precision medical devices, industrial control systems, or high-fidelity audio equipment, the AD518KH from Analog Devices Inc. offers the quality and performance you can trust.