The F25L32PA is a 32M-bit (4M-byte) CMOS Flash memory device organized as 4,194,304 bytes. This device features a serial peripheral interface and software protocol allowing operation on a simple three-wire bus. The device supports SPI modes 0 and 3. It is designed for use in a wide range of systems where non-volatile storage of program code, configuration data, or other information is required.
Applications:
- Embedded Systems
- Consumer Electronics
- Networking Devices
- IoT Devices
- Industrial Control Systems
- Storage of program code and parameters
Features:
- 32M-bit (4M-byte) Flash Memory
- SPI Interface
- Supports SPI Modes 0 and 3
- Fast Read/Write Operations
- Low Power Consumption
- Small Package Options
- Write Protect Feature
Benefits:
- Provides reliable non-volatile storage for critical data.
- Simplified interface reduces system complexity.
- Fast read/write speeds improve system performance.
- Low power consumption extends battery life in portable devices.
- Small package options save board space.
- Data protection features ensure data integrity.
Additional Details:
The F25L32PA operates from a single 2.7V to 3.6V power supply. It features a wide operating temperature range. The device supports various security features to protect stored data from unauthorized access. Specific operating characteristics, such as read and write speeds, depend on the specific operating conditions. Please refer to the datasheet for detailed information.