EN
  • EN
  • DE

ADS58B18IRGZR

Part No ADS58B18IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11-Bit, 200MSPS/9-Bit, 250MSPS, Ultralow-Power ADCs with Analog Buffer | IC ADC 11BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 11
Sampling Rate (Per Second) 200M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS58B18
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1141775-ADS58B18IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS58B18IRGZR CAD Model

Description

The ADS58B18IRGZR from Texas Instruments is a state-of-the-art, high-speed, analog-to-digital converter (ADC) designed to deliver exceptional performance and flexibility for a wide range of applications. This ADC is part of the high-performance ADS58B1x series and is particularly well-suited for communications, test and measurement, and medical imaging systems.

Key Features

  • High-Speed Performance: The ADS58B18IRGZR offers an impressive sampling rate of up to 200 MSPS (Mega Samples Per Second), enabling precise digital representation of fast-changing signals.
  • Resolution: With a resolution of 8-bits, this ADC provides a fine level of detail in signal conversion, ensuring that subtle variations in the analog input are captured accurately.
  • Dual-Channel Operation: This device features two ADC cores, allowing for simultaneous sampling of two channels, which is critical for applications requiring high-throughput and synchronized data acquisition.
  • Integrated Features: It includes an internal voltage reference and a digital processing block with features such as a digital filter and a digital down-converter, simplifying system design and reducing external component count.
  • Low Power Consumption: Designed for efficiency, the ADS58B18IRGZR maintains low power consumption, which is essential for temperature-sensitive applications or when power availability is a concern.

Applications

  • Wireless Communications (Base Stations, Software Defined Radio)
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Performance Data Acquisition
  • Aerospace and Defense Electronics

Package and Quality

The device comes in a compact VQFN (Very Thin Quad Flat No-Lead) package, designated by the 'RGZ' suffix in its part number, which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the ADS58B18IRGZR is designed to meet rigorous quality and reliability requirements.

Support and Resources

Engineers and designers can access a wealth of support resources from Texas Instruments, including detailed datasheets, reference designs, and evaluation modules, which facilitate rapid development and prototyping. Additionally, TI's active online community and customer support provide expert assistance and guidance.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.2471 $70.2471
2+ $57.6387 $115.2774
3+ $55.8375 $167.5125
4+ $54.0363 $216.1452
5+ $52.2351 $261.1755
7+ $46.8314 $327.8198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess