EN
  • EN
  • DE

ADS5545IRGZR

Part No ADS5545IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 170MSPS 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 768108-ADS5545IRGZR
Popularity Medium
Supply and Demand Status Balance
Family Name ADS5545
Introduction Date June 01, 2006
ECCN 3A991.c.3
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS5545IRGZR CAD Model

Description

Product Overview: Texas Instruments ADS5545IRGZR

The Texas Instruments ADS5545IRGZR is a high-performance, 14-bit, 170-MSPS analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance. Designed for applications requiring high dynamic range and high-speed data acquisition, this ADC is an ideal choice for advanced communications systems, medical imaging, test and measurement equipment, and radar systems.

Key Features

  • Precision Conversion: The ADS5545IRGZR offers a 14-bit resolution with a sample rate of up to 170 mega-samples per second (MSPS), providing precise digital outputs for complex signal processing tasks.
  • High-Speed Interface: Equipped with a high-speed LVDS (Low Voltage Differential Signaling) output, the device ensures rapid data transfer while minimizing the noise and allowing for reliable operation in electromagnetically challenging environments.
  • Excellent Signal Integrity: With an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), the ADC maintains signal integrity, making it suitable for high-fidelity applications.
  • Flexible Power Options: It features a flexible power supply range, which allows for operation from 1.8V to 5.25V, accommodating various system design requirements.
  • Compact Packaging: The ADS5545IRGZR comes in a compact 48-pin QFN (Quad Flat No-leads) package, optimizing board space without compromising performance.

Applications

  • Wireless Communications (3G/4G/5G Base Stations)
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Communications Systems
  • Professional Video Equipment

Technical Specifications

  • Resolution: 14-bit
  • Max Sample Rate: 170 MSPS
  • Input Bandwidth: 650 MHz
  • SNR: 73.5 dBFS
  • SFDR: 85 dBc
  • Package: 48-QFN (7x7 mm)

The ADS5545IRGZR ADC from Texas Instruments represents a seamless blend of high-speed performance and precision, making it an excellent choice for designers looking to improve system accuracy and throughput. Its robust feature set ensures that it can meet the stringent requirements of today's most demanding digital processing applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess