EN
  • EN
  • DE

ADS54RF63IPFPR

Part No ADS54RF63IPFPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-HTQFP (12x12)
Family Name ADS54RF63
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860424-ADS54RF63IPFPR
Ultra Librarian 3D Model Ultra Librarian ADS54RF63IPFPR CAD Model

Description

The ADS54RF63IPFPR is a high-performance, dual-channel, 12-bit, 500 MSPS analog-to-digital converter (ADC) designed by Texas Instruments to meet the demanding needs of high-speed signal processing applications. This state-of-the-art ADC is part of Texas Instruments' high-speed converter portfolio and is ideal for applications requiring high dynamic range and wide bandwidth, such as wireless communication, test and measurement equipment, and radar systems.

Key Features

  • Dual-Channel Operation: The ADS54RF63IPFPR features two ADC cores, allowing simultaneous sampling and processing of two independent analog signals, which is crucial for applications such as I/Q demodulation in communication systems.
  • High Sampling Rate: With a maximum sampling rate of 500 MSPS, this ADC is capable of digitizing high-frequency signals with excellent fidelity, making it suitable for wideband applications.
  • Resolution: A 12-bit resolution ensures precise digital representation of the analog input signal, providing the detail needed for applications like radar signal processing where accuracy is paramount.
  • Input Bandwidth: The device supports a wide analog input bandwidth, facilitating the capture of a broad range of frequencies without significant signal degradation.
  • Output Interface: The ADS54RF63IPFPR utilizes a high-speed LVDS (Low Voltage Differential Signaling) output interface to ensure fast and reliable data transfer to downstream digital processing units.
  • Power Efficiency: Engineered for power-sensitive applications, this ADC maintains excellent performance while minimizing power consumption.

Applications

  • Wireless Communication Systems
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-speed Data Acquisition

The ADS54RF63IPFPR from Texas Instruments is a robust and versatile ADC solution that delivers high-speed performance with precision. Its dual-channel design, combined with its high sampling rate and resolution, makes it an exceptional choice for developers and engineers looking to push the boundaries of signal processing capabilities in their next-generation systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $278.0971 $278.0971
2+ $249.3284 $498.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess