EN
  • EN
  • DE

ADS5203IPFBR

Part No ADS5203IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ADS5203
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860419-ADS5203IPFBR
Ultra Librarian 3D Model Ultra Librarian ADS5203IPFBR CAD Model

Description

Introducing the ADS5203IPFBR from Texas Instruments

The ADS5203IPFBR is a high-performance, dual-channel, 10-bit analog-to-digital converter (ADC) designed by the renowned Texas Instruments. This cutting-edge component is tailored for applications that demand high-speed data conversion with exceptional accuracy and reliability. It is an ideal choice for a wide range of applications, including medical imaging, communications, and instrumentation.

With a maximum sampling rate of up to 40 MSPS (mega samples per second), the ADS5203IPFBR ensures that high-frequency signals are captured with precision, making it perfect for systems that require real-time signal processing. The device operates with a 1.8V analog supply and a separate 1.8V to 3.3V digital supply, providing flexibility in interfacing with various logic levels.

The ADS5203IPFBR comes in a compact 48-TQFP (Thin Quad Flat Pack) package, which saves valuable board space without compromising on performance. Its small footprint is especially beneficial for designs where space is at a premium, such as portable or handheld devices.

Key features of the ADS5203IPFBR include:

  • A low power consumption of 90 mW per channel at 40 MSPS, which helps to minimize the thermal footprint and power requirements of the system.
  • An internal reference that simplifies the design and reduces external component count, while also supporting an external reference for applications requiring higher precision.
  • Programmable gain options that allow customization for different signal levels, enhancing the flexibility of the ADC for various input ranges.
  • A digital error correction feature that ensures data integrity by correcting common types of errors that can occur in high-speed data transfer.
  • Flexible interfacing options with a parallel LVDS (Low Voltage Differential Signaling) output, which enables high-speed data transmission with reduced noise and improved signal integrity.

The ADS5203IPFBR also incorporates various power-down modes, enabling energy-efficient operation by shutting down or reducing power in idle or lower-performance states. This feature is particularly useful in battery-powered applications where power conservation is crucial.

Overall, the ADS5203IPFBR from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top choice for engineers and designers looking to incorporate a reliable and high-quality ADC into their systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9868 $71.9604
6+ $19.6815 $118.0890
8+ $19.0665 $152.5320
11+ $18.4514 $202.9654
15+ $17.8364 $267.5460
19+ $15.9912 $303.8328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess