EN
  • EN
  • DE

ADS5423IPJYG3

Part No ADS5423IPJYG3
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 52-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 52-QFP
Manufacturer Package 52-QFP (10x10)
Win Source Part Number 768104-ADS5423IPJYG3
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5423
Introduction Date January 21, 2004
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS5423IPJYG3 CAD Model

Description

Overview of Texas Instruments ADS5423IPJYG3

The Texas Instruments ADS5423IPJYG3 is a high-performance, 14-bit, 105 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance. This premium product is designed to cater to a wide array of applications, including wireless communication, test and measurement equipment, and radar systems, where high data acquisition accuracy is paramount.

Key Features

  • High-Speed Performance: With a sampling rate of 105 MSPS, the ADS5423IPJYG3 is capable of converting analog signals with high precision at very high speeds, making it ideal for demanding applications that require rapid data acquisition.
  • Exceptional Resolution: The 14-bit resolution ensures that the digital representation of the analog input is detailed and accurate, providing fine granularity in the signal conversion process.
  • SNR and SFDR: The device boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-fidelity signal conversion with minimal distortion and noise.
  • Differential Inputs: The differential input structure provides improved noise immunity and is well-suited for environments with common-mode noise, enhancing the overall signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5423IPJYG3 maintains its high-performance levels while minimizing power usage, which is critical for heat-sensitive applications or battery-powered devices.
  • Programmable Features: It includes programmable features like gain and offset adjustments, allowing for fine-tuning to meet specific application requirements.

Applications

The ADS5423IPJYG3's robust feature set makes it suitable for a variety of applications, including:

  • Wireless Communication Infrastructure
  • Test and Measurement Systems
  • Radar and Satellite Communications
  • Medical Imaging
  • Professional Video Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS5423IPJYG3 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial environments. This ADC is a testament to Texas Instruments' dedication to providing advanced solutions that engineers and designers can trust for their critical projects.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8687 $80.8687
2+ $78.3416 $156.6832
3+ $75.8144 $227.4432
4+ $73.2873 $293.1492
5+ $65.7058 $328.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess