EN
  • EN
  • DE
  • IT

ADS5413-11IPHP

Part No ADS5413-11IPHP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT SGL 65MSPS 48-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Number of Bits 11
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-HTQFP (7x7)
Win Source Part Number 140430-ADS5413-11IPHP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5413-11IPHP CAD Model

Description

Overview

The ADS5413-11IPHP is a high-performance analog-to-digital converter (ADC) designed for precision applications where speed and accuracy are critical. Manufactured by Texas Instruments, this component provides excellent performance with low latency, making it suitable for a wide array of digital processing tasks.

Features and Benefits

  • Sample Rate: Up to 125 MSPS for fast data conversion
  • Resolution: 11-bit precision for accurate digital output
  • Power Consumption: Low power operation for energy-efficient designs
  • Analog Input Range: Supports a wide input range for versatile application compatibility
  • Temperature Range: Operates reliably in a wide industrial temperature range

Applications

  • Embedded Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • Communications Systems
  • Industrial Instrumentation

Additional Information

The ADS5413-11IPHP is part of a family of high-speed ADCs known for their robust performance and reliable data conversion capabilities. It features a compact package that facilitates easy integration into space-constrained designs.

You May Also Be Interested in

Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess