EN
  • EN
  • DE

SN65HVS883PWP

Part No SN65HVS883PWP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 8 CHAN 28HTSSOP  /  1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Function Serializer
Data Rate 1Mbps
Input Type Parallel
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Voltage - Supply 10V ~ 34V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number 65HVS883
Other Names TEXTISSN65HVS883PWP,296-44937-5,2156-SN65HVS883PWP
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260975-SN65HVS883PWP
Ultra Librarian 3D Model Ultra Librarian SN65HVS883PWP CAD Model

Description

Product Overview: SN65HVS883PWP from Texas Instruments

The SN65HVS883PWP is a highly integrated octal-channel digital-input serializer designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This robust component is engineered to convert eight parallel input data lines into a single serial output data stream. This functionality makes it an ideal solution for industrial, automotive, and consumer applications where reducing the number of wires is essential to minimize complexity, weight, and cost.

Constructed with TI's state-of-the-art technology, the SN65HVS883PWP offers a wide range of features that make it a versatile choice for various digital input applications. It is particularly suitable for systems that require high-speed communication and data acquisition from multiple input sources.

Key Features:

  • High Voltage Tolerance: The inputs of the SN65HVS883PWP are designed to handle up to 34V, making it suitable for interfacing with various industrial sensors and signals without the need for additional level shifting.
  • Robust Serial Interface: With an SPI-compatible serial interface, the device ensures reliable data communication with microcontrollers or digital signal processors, even in noisy environments.
  • Extended Temperature Range: This device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.
  • Adjustable Data Rates: The SN65HVS883PWP can support data rates up to 2 Mbps, allowing for flexibility in system design and application.
  • Diagnostic Features: Equipped with built-in diagnostics, the device can detect open-circuit, short-circuit, and overtemperature conditions, improving the system's safety and reliability.
  • Power Management: The device includes a low-power standby mode, reducing power consumption when the inputs are inactive.

The SN65HVS883PWP is housed in a 28-pin HTSSOP (PWP) package, providing a compact footprint for space-constrained applications. Its design is optimized for ease of PCB layout and manufacturability, making it a convenient and cost-effective choice for system designers.

Whether you are developing systems that require digital input serialization for factory automation, motor control, or data acquisition, the SN65HVS883PWP from Texas Instruments represents a reliable and high-performance solution.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1072 $51.0720
24+ $4.1906 $100.5744
37+ $4.0596 $150.2052
51+ $3.9287 $200.3637
66+ $3.7977 $250.6482
89+ $3.4048 $303.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess