EN
  • EN
  • DE

SN74HC367

Part No SN74HC367
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254618-SN74HC367
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC367 CAD Model

Description

Product Overview: SN74HC367 Hex Bus Drivers from Texas Instruments

The SN74HC367 is a high-speed Si-gate CMOS device and is part of the Texas Instruments range of integrated circuits. Designed to provide hex non-inverting 3-state bus drivers, the SN74HC367 is a robust and versatile component suitable for a wide array of digital applications.

Key Features

  • High Current Drive Capability: The SN74HC367 can deliver up to 7.8 mA at the output, ensuring strong signal transmission over bus lines.
  • Wide Operating Voltage Range: It operates at a voltage range from 2 V to 6 V, making it compatible with most TTL operating environments.
  • Low Power Consumption: Characteristic of CMOS devices, it has a low power consumption, which is especially beneficial in battery-operated devices.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-organized systems.
  • Input Clamping Diodes: These diodes minimize the effects of transmission-line reflections, which is particularly useful in applications dealing with long cables or high-speed signals.

Applications

The SN74HC367 is ideal for a variety of applications, such as:

  • Bus drivers for memory address drivers, clock drivers, and bus-oriented receivers and transmitters
  • Buffering for high-capacity bus lines
  • Interfacing between different voltage levels in mixed-voltage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC367 is no exception. It is offered in multiple package options including PDIP, SOIC, and TSSOP, providing flexibility for various PCB designs. This device meets or exceeds the specifications of the Joint Electron Device Engineering Council (JEDEC).

Technical Specifications

Some of the key technical specifications of the SN74HC367 include:

  • Package Type: Available in DIP, SOIC, and TSSOP
  • Temperature Range: -40°C to 85°C operational range
  • Logic Type: Hex Non-Inverting
  • Number of Pins: 16

For detailed information, datasheets, and technical support, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess