Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Resolution 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.65 V ~ 2 V
Voltage - Supply, Digital 1.65 V ~ 2 V
Operating Temperature Range 0°C ~ 70°C
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1141707-ADS5103CPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5103
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS5103CPFB CAD Model

Description

Introducing the ADS5103CPFB from Texas Instruments

The ADS5103CPFB is a high-performance, single-channel analog-to-digital converter (ADC) that offers an impressive 10-bit resolution with a sampling rate of up to 65 MSPS (Mega Samples Per Second). This advanced ADC is designed by Texas Instruments, a leader in semiconductor solutions, to meet the stringent requirements of a wide array of applications, including medical imaging, communications, and industrial systems.

Key Features

  • High-Speed Performance: With a sampling rate of 65 MSPS, the ADS5103CPFB is capable of converting analog signals to digital form swiftly, ensuring that high-frequency signals are captured with precision.
  • 10-Bit Resolution: The device provides a 10-bit resolution, offering fine quantization levels for a detailed digital representation of the analog input signal.
  • Low Power Consumption: Designed for efficiency, the ADS5103CPFB consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Flexible Input Range: It supports a flexible input range, accommodating a variety of signal types and amplitudes, which enhances its adaptability to different use cases.
  • Differential Inputs: The differential input structure improves noise immunity and allows for the accurate capturing of signals in noisy environments.

Advanced Applications

The ADS5103CPFB excels in situations where high-speed and accurate data conversion is paramount. In medical imaging systems, such as MRI and ultrasound, it enables the precise digital representation of complex signals. For communication systems, including software-defined radios and wireless infrastructure, it ensures the integrity of signal conversion for reliable data transmission. In industrial applications, such as test and measurement equipment, the ADS5103CPFB guarantees accurate readings and consistent performance.

Package and Integration

Encased in a compact 48-pin TQFP (Thin Quad Flat Pack) package, the ADS5103CPFB is designed for easy integration into various circuit designs. Its small form factor is ideal for space-constrained applications without compromising on performance.

Overall, the ADS5103CPFB from Texas Instruments is a versatile and efficient solution for high-speed analog-to-digital conversion, offering designers the reliability and performance needed for today's demanding electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL26710IHZ-T7A
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ-T7A
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
ECAD model for MAX11208BEUB+
Maxim Integrated
IC ADC 12BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11137ATI+T
Renesas Electronics America
IC ADC 8BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26708IRTZ
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $32.5970
ECAD model for MAX11047ETN+
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $52.1553
ECAD model for MAX1149BEUP+
Analog Devices Inc.
IC ADC 14BIT SAR 20LFCSP
Need more? Email Us
ECAD model for AD7949SCPZ-EP-R2
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11161EUB+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention