EN
  • EN
  • DE

ADS4249IRGCT

Part No ADS4249IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 14
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS4249
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141698-ADS4249IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS4249IRGCT CAD Model

Description

Introducing the ADS4249IRGCT Dual-Channel ADC from Texas Instruments

The ADS4249IRGCT is a state-of-the-art dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments (TI), designed to deliver exceptional performance in a compact form factor. This high-speed ADC operates at a sampling rate of up to 250 MSPS, making it an ideal choice for applications requiring high data acquisition speeds and precision, such as wireless communications, radar systems, test and measurement equipment, and medical imaging devices.

The ADS4249IRGCT boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) that ensures accurate signal conversion and minimizes signal distortion. Its dual-channel configuration allows for simultaneous sampling of different signals, which is critical for applications like I/Q demodulation in communication systems.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 250 MSPS, the ADS4249IRGCT can handle high-speed signal processing with ease.
  • Dual-Channel Operation: Two ADCs integrated into a single package allow for parallel processing of signals, reducing system complexity and footprint.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Excellent Signal Integrity: The device features outstanding SNR and SFDR metrics, ensuring pristine signal conversion and fidelity.
  • Flexible Interface: It comes with a serial LVDS (Low-Voltage Differential Signaling) output interface that supports high data rates with reduced noise.
  • Robust Design: Encased in a compact 64-VQFN (RGCT) package, the ADS4249IRGCT is built to fit into tight spaces without sacrificing performance or reliability.

The ADS4249IRGCT is supported by a wide range of development tools and software from Texas Instruments, including evaluation modules and reference designs that help shorten design cycles and accelerate time-to-market. With its combination of high-speed performance, dual-channel capability, and low power consumption, the ADS4249IRGCT from Texas Instruments is a superior choice for designers looking to push the boundaries of digital data acquisition.

For more detailed specifications and application support, visit the Texas Instruments product page for the ADS4249IRGCT.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess