EN
  • EN
  • DE

ADS4129IRGZT

Part No ADS4129IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name ADS4129
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number 296-28081-6, -ADS4129IRGZT-NDR, 296-28081-2, -296-28081-1-ND, 296-28081-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860414-ADS4129IRGZT
Ultra Librarian 3D Model Ultra Librarian ADS4129IRGZT CAD Model

Description

Product Overview: Texas Instruments ADS4129IRGZT

The ADS4129IRGZT is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is designed to meet the rigorous demands of applications requiring high dynamic range and fast sampling rates, such as wireless communication, radar systems, test and measurement equipment, and medical imaging devices.

Key Features

  • High-Speed Performance: The ADS4129IRGZT boasts an impressive sampling rate of up to 250 MSPS (mega-samples per second), enabling it to capture fast transient signals with high fidelity.
  • Excellent Dynamic Range: With a 12-bit resolution, this ADC provides a fine level of detail in signal representation, ensuring that both large and small signal variations are captured accurately.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for efficiency, with a low power consumption that makes it suitable for portable and battery-powered applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for a higher common-mode rejection ratio, which is critical in noisy environments.
  • Programmable Gain: The ADC features a programmable gain amplifier, allowing users to optimize the input signal level to the ADC, thus maximizing the dynamic range.
  • Flexible Interface: It supports various digital interface standards, including LVDS (Low-Voltage Differential Signaling), making it easily integrable with a wide range of digital systems.

Advanced Specifications

The ADS4129IRGZT is built with an advanced CMOS process, providing a combination of speed and precision. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. The device comes in a compact 48-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.

Applications

Thanks to its robust design and high-speed operation, the ADS4129IRGZT is well-suited for a variety of advanced applications. It is particularly useful in digital oscilloscopes, spectrum analyzers, and other test and measurement devices that require precise digital representations of analog signals. Additionally, its high-speed data acquisition capabilities make it an excellent choice for radar and satellite communication systems, where rapid signal processing is critical.

Overall, the ADS4129IRGZT from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to push the boundaries of what's possible in high-speed data conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.0202 $68.0202
2+ $55.8115 $111.6230
3+ $54.0674 $162.2022
4+ $52.3233 $209.2932
5+ $50.5792 $252.8960
7+ $45.3468 $317.4276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess