EN
  • EN
  • DE

ADS1672IPAGG4

Part No ADS1672IPAGG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24-BIT 78.1K-625K 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 24
Sampling Rate 625k
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 768089-ADS1672IPAGG4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1672
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1672IPAGG4 CAD Model

Description

Introducing the Texas Instruments ADS1672IPAGG4 Precision ADC

The ADS1672IPAGG4 is a state-of-the-art precision analog-to-digital converter (ADC) designed and manufactured by Texas Instruments (TI), a global semiconductor company known for its innovative and high-quality products. This ADC is part of TI's extensive data converter portfolio and offers an exceptional level of performance for applications requiring high accuracy and fast data acquisition.

Key Features

  • High Resolution: The ADS1672IPAGG4 boasts a remarkable 24-bit resolution, providing highly accurate digital representations of analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 625kSPS (samples per second), this ADC is well-suited for high-speed applications that require rapid data collection and processing.
  • Integrated Noise Reduction: The device features an onboard, low-noise programmable gain amplifier (PGA) and a low-pass filter, which help to minimize signal noise and improve measurement precision.
  • Differential Inputs: The differential input structure enhances common-mode noise rejection, making the ADS1672IPAGG4 ideal for noisy or industrial environments.
  • Flexible Interface: It offers a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems.
  • Robust Package: Housed in a 64-TQFP (Thin Quad Flat Pack) package, the ADS1672IPAGG4 is designed for durability and reliable performance in a variety of settings.

Applications

The ADS1672IPAGG4 is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Seismic data acquisition
  • Energy monitoring and metering

Conclusion

With its high resolution, fast sampling rate, and integrated noise-reduction features, the Texas Instruments ADS1672IPAGG4 is an excellent choice for professionals and industries that demand precision and reliability in their data acquisition systems. Whether it's for monitoring critical processes or conducting advanced research, this ADC delivers the performance needed to ensure accurate and timely results.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess