EN
  • EN
  • DE

ADS1672IPAG

Part No ADS1672IPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24-BIT 78.1K-625K 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 24
Sampling Rate 625k
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 768088-ADS1672IPAG
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1672
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1672IPAG CAD Model

Description

Product Overview: Texas Instruments ADS1672IPAG

The ADS1672IPAG is a high-performance, precision analog-to-digital converter (ADC) designed by Texas Instruments, offering an impressive combination of speed and accuracy. This device is particularly suitable for a wide range of applications, including industrial data acquisition, medical instrumentation, and test and measurement systems, where precise signal conversion is critical.

Key Features

  • 24-Bit Resolution: The ADS1672IPAG provides a 24-bit delta-sigma ADC, ensuring high-resolution measurements for the most demanding applications.
  • High Sample Rate: With a data output rate of up to 625kSPS (samples per second), this ADC is ideal for capturing fast transient signals without sacrificing accuracy.
  • Integrated Features: The device includes an onboard, low-noise programmable gain amplifier (PGA), a precision reference, and an oscillator, which simplifies system design and reduces external component count.
  • Wide Input Range: The flexible input range, combined with the PGA, allows for direct connection to a variety of signal sources, accommodating both high and low voltage inputs.
  • Interface Flexibility: The ADS1672IPAG features a serial peripheral interface (SPI) that is compatible with several microcontrollers and digital signal processors (DSPs), providing easy integration into existing systems.

Performance and Reliability

The ADS1672IPAG is designed to deliver exceptional performance under varying conditions. Its robust architecture ensures stable operation over a wide industrial temperature range, making it a reliable choice for mission-critical applications. The device's high level of integration and internal error checking mechanisms provide additional system reliability and help to reduce the risk of data inaccuracies due to external disturbances.

Package and Support

Housed in a compact 64-TQFP (Thin Quad Flat Pack) package, the ADS1672IPAG is designed for space-constrained applications. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and a variety of design resources to assist engineers in implementing the ADC in their designs quickly and effectively.

In summary, the ADS1672IPAG from Texas Instruments stands out as a top-tier ADC solution, delivering the precision and speed required for advanced data acquisition systems. Its combination of integrated features, high resolution, and sample rate makes it an excellent choice for professionals seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1292 $88.2584
3+ $36.2086 $108.6258
5+ $35.0771 $175.3855
6+ $33.9456 $203.6736
8+ $32.8141 $262.5128
11+ $29.4195 $323.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess