EN
  • EN
  • DE

ADS131B04QPWRQ1

Part No ADS131B04QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 4
Input Type Differential
Data Interface Serial, SPI
Configuration ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Internal Oscillator, PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting SMD (SMT)
Other Names 296-ADS131B04QPWRQ1TR,296-ADS131B04QPWRQ1CT,296-ADS131B04QPWRQ1DKR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265240-ADS131B04QPWRQ1
Ultra Librarian 3D Model Ultra Librarian ADS131B04QPWRQ1 CAD Model

Description

Product Overview: ADS131B04QPWRQ1 from Texas Instruments

The ADS131B04QPWRQ1 is a high-performance, precision, analog-to-digital converter (ADC) from Texas Instruments, designed specifically for the demanding automotive and industrial applications. This ADC is a member of the ADS131B04 family, which is well-known for its robust design and high reliability in challenging environments.

Key Features

  • Resolution: The device boasts a 24-bit delta-sigma (ΔΣ) ADC, which offers excellent noise performance and ensures high-resolution measurements.
  • Channel Count: It features a quad-channel input, allowing for multiple signal acquisitions simultaneously, which is ideal for sensor array applications.
  • Data Rate: With data rates up to 64 kSPS (kilo samples per second), this ADC can handle high-speed signals without losing accuracy.
  • Integrated Features: The ADS131B04QPWRQ1 includes an internal oscillator, a temperature sensor, and a reference voltage, which simplifies system design and reduces external component count.
  • Power Consumption: It is optimized for low-power operation, making it suitable for battery-powered and energy-efficient systems.
  • Interface: The device offers a flexible SPI-compatible serial interface, ensuring easy integration into a variety of microcontroller-based systems.

Applications

The ADS131B04QPWRQ1 is ideal for a wide range of applications within the automotive sector, including battery management systems, motor control units, and powertrain systems. Its precision and robustness also make it suitable for industrial applications such as process control, automation, and condition monitoring systems.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the ADS131B04QPWRQ1 meets the stringent requirements of the automotive industry, including AEC-Q100 qualification. Its wide temperature range and enhanced protection features ensure reliable performance under extreme conditions.

Package and Availability

The device comes in a compact TSSOP-16 package, which is conducive to space-constrained applications. For design flexibility and ease of prototyping, evaluation modules and comprehensive design resources are available to support the ADS131B04QPWRQ1.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess