EN
  • EN
  • DE

ADS1299IPAGR

Part No ADS1299IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Noise, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 8
Power (Watts) 42mW
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.8 V ~ 3.6 V
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1141670-ADS1299IPAGR
Manufacturer Homepage www.ti.com
Introduction Date August 02, 2012
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1299IPAGR CAD Model

Description

The Texas Instruments ADS1299IPAGR is a state-of-the-art, low-noise, multichannel analog-to-digital converter (ADC) designed specifically for biomedical applications such as electroencephalograms (EEGs), electrocorticograms (ECoGs), and other medical sensing modalities that require high-resolution signal acquisition. This precision ADC is part of the ADS1299 family, renowned for its performance in monitoring the electrical activity of the brain and body.

Key Features

  • Channel Count: The ADS1299IPAGR boasts an impressive array of 8 channels, providing the capability to monitor multiple signals simultaneously.
  • Data Resolution: With 24-bit resolution, this ADC offers high-precision data conversion, ensuring that even the most subtle of biological signals can be accurately captured and analyzed.
  • Low Noise Performance: Designed for environments where signal integrity is paramount, the ADS1299IPAGR features a low-noise design, minimizing the background interference and enhancing the clarity of the signal.
  • High Data Rate: The device supports data rates up to 32 kSPS, allowing for high-speed data acquisition which is critical for capturing fast biological signals.
  • Integrated Features: It includes an internal reference, a digital filter, and onboard oscillators, reducing the need for external components and simplifying the design of the overall system.
  • Flexible Interface: The ADS1299IPAGR is equipped with a SPI-compatible serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.

Applications

The ADS1299IPAGR is ideal for advanced medical and biometric sensing applications, including:

  • Biomedical Signal Acquisition
  • Brain-Computer Interfaces (BCIs)
  • Sleep Monitors
  • Fitness and Activity Heart Rate Monitors

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADS1299IPAGR is available in a QFP-64 package and is designed to meet stringent medical industry standards, ensuring long-term performance and reliability in critical applications.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2389 $54.2389
2+ $50.8060 $101.6120
4+ $49.0896 $196.3584
5+ $45.6568 $228.2840
6+ $43.9403 $263.6418
8+ $42.2239 $337.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess