EN
  • EN
  • DE

ADS1294RIZXGT

Part No ADS1294RIZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 4
Power (Watts) 10.1mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 1141664-ADS1294RIZXGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1294RIZXGT CAD Model

Description

The ADS1294RIZXGT from Texas Instruments is a cutting-edge, low-noise, multi-channel, simultaneous sampling, 24-bit analog-to-digital converter (ADC) designed specifically for biomedical applications such as electroencephalograms (EEG), electrocardiograms (ECG), and impedance measurement systems. This high-performance device is part of the ADS129x family, which is renowned for its exceptional data acquisition capabilities in medical monitoring and diagnostic equipment.

Key Features

  • Channels: The device incorporates four channels that enable simultaneous sampling, ensuring accurate multi-signal acquisition.
  • Resolution: With its 24-bit resolution, the ADS1294RIZXGT offers high precision measurements, critical for sensitive medical data.
  • Data Rate: It supports data rates from 250 SPS to 16 kSPS, allowing flexibility in a range of monitoring applications.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a reference with a low-temperature coefficient, which minimizes the need for external components and simplifies system design.
  • Low Power: The device is optimized for power efficiency, which is crucial for portable and battery-powered medical devices.
  • Interface: It offers a flexible SPI interface, which ensures easy communication with microcontrollers and digital systems.
  • Packaging: Housed in a compact, surface-mount QFN-64 package, the ADS1294RIZXGT is suitable for space-constrained applications.

Applications

The ADS1294RIZXGT is ideal for a variety of medical and healthcare applications, including:

  • Portable and stationary ECG equipment
  • EEG monitors and sleep study recorders
  • Impedance measurement systems
  • Biopotential signal acquisition systems

Conclusion

With its exceptional precision, low power consumption, and a comprehensive set of integrated features, the Texas Instruments ADS1294RIZXGT ADC is a versatile and reliable choice for developers and engineers looking to enhance the performance and efficiency of their medical monitoring and diagnostic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess