EN
  • EN
  • DE

ADS1291IRSMR

Part No ADS1291IRSMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 24BIT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Channel AFE 24 Bit 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name ADS1291
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48888-6, 296-48888-1, 296-48888-2, ADS1291IRSMR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910839-ADS1291IRSMR
Ultra Librarian 3D Model Ultra Librarian ADS1291IRSMR CAD Model

Description

ADS1291IRSMR from Texas Instruments is a data acquisition analog front end positioned for designs that need precise biopotential or low-level analog signal capture in compact embedded systems. Engineers typically evaluate devices in this class for medical monitoring, wearable instrumentation, portable measurement equipment, and other signal-chain designs where integrated front-end functionality can simplify architecture and reduce board complexity. As a Texas Instruments component, ADS1291IRSMR may appeal to teams seeking support from a widely used analog supplier and alignment with established design ecosystems. The current lifecycle status for this specific ordering code is information not available, so design and procurement teams should confirm product status directly with Texas Instruments or authorized channel sources before committing to new programs. RoHS compliance information is also not available in the provided data and should be verified using the official datasheet, material declaration, or manufacturer compliance documentation. For ongoing production, engineers should validate supply continuity, compliance records, and packaging/orderable details before release.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8608 $50.1904
32+ $3.1679 $101.3728
49+ $3.0689 $150.3761
68+ $2.9699 $201.9532
88+ $2.8709 $252.6392
117+ $2.5739 $301.1463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,281 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess