EN
  • EN
  • DE

ADS1282IPW

Part No ADS1282IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description High-Resolution Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 31
Sampling Rate 4k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1141653-ADS1282IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1282IPW CAD Model

Description

The ADS1282IPW from Texas Instruments is a high-precision, high-dynamic range, delta-sigma (ΔΣ) analog-to-digital converter (ADC) that combines exceptional performance with low power consumption. Designed for applications requiring ultimate precision and signal fidelity, such as medical instrumentation, seismic monitoring, and industrial process control, the ADS1282IPW provides an impressive solution for demanding measurement challenges.

Key Features

  • 24-bit Resolution: The ADS1282IPW features a 24-bit resolution, ensuring that even the smallest signal variations are captured with high fidelity.
  • High Data Rates: With data output rates up to 2 kSPS (samples per second), the device is capable of supporting both slow and fast signal variations without loss of accuracy.
  • Low Noise Performance: The device offers an ultra-low noise floor, making it ideal for applications where signal purity is paramount.
  • Differential Inputs: Differential inputs provide improved noise immunity, critical for high-precision measurements in electrically noisy environments.
  • Internal Oscillator: An integrated oscillator simplifies design by reducing the need for external components.
  • Programmable Gain Amplifier (PGA): The onboard PGA allows for signal scaling, enhancing the ADC's flexibility to handle a variety of input signal ranges.
  • Power Efficiency: The ADS1282IPW operates with low power consumption, which is essential for battery-powered and energy-sensitive applications.

Applications

The ADS1282IPW is versatile and can be used in a wide range of applications, including:

  • Medical Instrumentation (e.g., Electrocardiograms, EEG machines)
  • Seismic Data Acquisition Systems
  • Industrial Process Control and Monitoring
  • Test and Measurement Equipment
  • Energy Monitoring and Metering

Package and Quality

The ADS1282IPW is offered in a compact TSSOP-16 package, making it suitable for space-constrained applications. Texas Instruments upholds the highest quality standards, ensuring that the ADS1282IPW meets rigorous performance and reliability criteria for professional and industrial use.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0880 $73.0880
2+ $70.8040 $141.6080
3+ $68.5200 $205.5600
4+ $66.2360 $264.9440
6+ $59.3840 $356.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,114 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess