EN
  • EN
  • DE

ADS124S06IRHBR

Part No ADS124S06IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN / PGA and Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 24
Sampling Rate (Per Second) 4k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA
Temperature Range - Operating -50°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805572-ADS124S06IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS124S06IRHBR CAD Model

Description

The Texas Instruments ADS124S06IRHBR is a highly integrated, precision, 24-bit analog-to-digital converter (ADC) designed for a wide array of applications requiring high-resolution signal acquisition. This ADC is particularly well-suited for industrial, instrumentation, and medical applications where accurate measurements are critical.

Key Features

  • High Precision: The ADS124S06IRHBR offers a 24-bit delta-sigma ADC with a linear response, ensuring accurate and reliable data conversion for precise measurements.
  • Input Multiplexer (MUX): It features a flexible input MUX capable of connecting up to 11 differential or 19 single-ended inputs, making it versatile for various sensor types and applications.
  • Programmable Gain Amplifier (PGA): With a built-in programmable gain amplifier, this ADC can amplify low-level signals to utilize the full dynamic range of the ADC, enhancing measurement precision.
  • Internal Oscillator: The device includes an internal oscillator that eliminates the need for external clocking components, simplifying design and reducing system cost.
  • Temperature Sensor: An onboard temperature sensor allows for temperature monitoring and compensation, which is essential in applications where temperature fluctuations can impact measurement accuracy.
  • Data Rate: The ADS124S06IRHBR supports data rates up to 2 kSPS, providing flexibility to balance between speed and resolution based on application needs.
  • Interface: A SPI-compatible serial interface enables easy communication with microcontrollers and digital systems.

Applications

The ADS124S06IRHBR is ideal for a range of applications, including:

  • Process control and automation
  • Temperature measurements with RTDs, thermocouples, and thermistors
  • Bridge sensors for pressure, strain, and force measurements
  • Blood analysis and medical instrumentation
  • Weight scales and battery monitoring systems

With its high level of integration and performance, the ADS124S06IRHBR from Texas Instruments is a robust solution for engineers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0848 $56.5936
16+ $6.6337 $106.1392
24+ $6.4264 $154.2336
33+ $6.2191 $205.2303
42+ $6.0118 $252.4956
56+ $5.3899 $301.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess