EN
  • EN
  • DE

ADS1194CZXGT

Part No ADS1194CZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power 8-Channel 16-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of Channels 4
Power (Watts) 5.7mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 1141610-ADS1194CZXGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1194CZXGT CAD Model

Description

The Texas Instruments ADS1194CZXGT is a high-performance, 16-bit analog-to-digital converter (ADC) designed specifically for biomedical signal acquisition systems. This precision ADC is a part of the ADS119x family, which is well-suited for applications in electroencephalogram (EEG) monitors, electrocardiogram (ECG) devices, and other medical instrumentation requiring high-resolution signal processing.

Key Features

  • Simultaneous Sampling: The ADS1194CZXGT features four channels that allow simultaneous sampling, reducing latency between channels and improving the synchronization of signals.
  • High Resolution: With its 16-bit resolution, the device ensures precise signal acquisition, which is critical in medical applications where accuracy is paramount.
  • Low Power Consumption: Designed for battery-powered equipment, the ADS1194CZXGT has a low-power design, making it ideal for portable medical devices.
  • Integrated Features: The device includes an internal oscillator, a temperature sensor, and a lead-off detection function, which simplifies the design of end-user applications and reduces the need for additional components.
  • Data Rate: The ADC supports data rates up to 8 kSPS, allowing for flexible configuration depending on the requirements of the application.
  • Interface: The ADS1194CZXGT includes a SPI-compatible serial interface that enables easy communication with microcontrollers and digital signal processors.

Applications

The ADS1194CZXGT is optimized for a variety of medical and healthcare applications, including:

  • Portable and bedside patient monitors
  • ECG and EEG monitoring systems
  • Defibrillators
  • Biometric signal acquisition

Quality and Reliability

As with all Texas Instruments products, the ADS1194CZXGT is manufactured to the highest quality standards. It is designed to meet the rigorous demands of the medical industry, ensuring both reliability and performance in critical healthcare applications.

Package and Availability

The ADS1194CZXGT is available in a compact TQFP-64 package, which is suitable for space-constrained applications. For detailed product specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess