EN
  • EN
  • DE

ADS1192IRSMT

Part No ADS1192IRSMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 2-Channel, 16-Bit Analog Front-End for Biopotential Measurements | IC AFE 2 CHAN 16BIT 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Number of Channels 2
Power (W) 740μW
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 3.6V
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Family Part Number ADS1192
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141607-ADS1192IRSMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1192IRSMT CAD Model

Description

The Texas Instruments ADS1192IRSMT is a high-performance, integrated analog front-end (AFE) designed specifically for biopotential measurement applications such as electrocardiogram (ECG) and electroencephalogram (EEG) monitoring systems. This compact, power-efficient component is ideal for portable and battery-powered medical devices where size and energy consumption are critical factors.

Key Features

  • Integrated Analog Front-End: The ADS1192IRSMT features a fully integrated AFE, simplifying design and reducing the need for multiple discrete components.
  • Dual-Channel: It offers two channels with simultaneous sampling, making it suitable for a variety of biopotential measurements.
  • High Resolution: With 16-bit resolution and a data rate of up to 8k samples per second, the device ensures precise signal acquisition.
  • Low Power Consumption: Designed for energy efficiency, it operates with a supply range of 2.7V to 3.6V, minimizing power usage in portable applications.
  • Programmable Gain: The ADS1192IRSMT includes a programmable gain amplifier (PGA), allowing for signal amplification adjustments to accommodate different sensor types and measurement ranges.
  • Built-in Oscillator: An onboard oscillator reduces the need for external clock sources, further simplifying the design and saving board space.
  • Lead-Off Detection: The device comes equipped with lead-off detection functionality, which is crucial for ensuring reliable biopotential measurements.

Applications

The ADS1192IRSMT is well-suited for a variety of medical applications, including:

  • Portable ECG monitors
  • Wearable heart rate monitors
  • Ambulatory ECG recorders
  • EEG monitoring systems
  • Battery-powered medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS1192IRSMT is no exception. It is built to meet the stringent requirements of medical device standards, ensuring dependable performance in critical healthcare applications.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
STMicroelectronics
Lowest to $4.2489

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2520 $57.0080
9+ $11.6940 $105.2460
14+ $11.3285 $158.5990
19+ $10.9631 $208.2989
24+ $10.5977 $254.3448
32+ $9.5013 $304.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess