The X7052L is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are designed to selectively pass or reject specific frequencies within a defined bandwidth. SAW filters utilize the piezoelectric effect of certain crystals to convert electrical signals into mechanical waves and back, allowing for precise filtering characteristics. The X7052L is a high-performance filter often used in telecommunications and radio frequency (RF) applications.
Applications
- Mobile communication systems (e.g., cellular base stations)
- Wireless communication devices (e.g., WLAN, Bluetooth)
- Remote control systems
- Satellite communication
- RF identification (RFID) systems
Features
- Sharp roll-off characteristics for excellent selectivity
- Low insertion loss minimizing signal attenuation
- High attenuation in the stopband for effective noise rejection
- Small surface mount device (SMD) package for compact design
- Stable performance over a wide temperature range
- High reliability and long service life
Benefits
- Improved signal quality and clarity in communication systems
- Increased range and sensitivity of wireless devices
- Reduced interference from unwanted signals
- Smaller and more efficient electronic devices
- Enhanced reliability and performance of RF systems
Additional Details
Specific details about the X7052L, such as center frequency, bandwidth, insertion loss, ripple, and attenuation, will depend on the exact specifications of the filter. These values are critical for selecting the appropriate filter for a given application. Typically, SAW filters like the X7052L are constructed using piezoelectric materials such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3). The filter's performance is also influenced by the design and manufacturing process, which includes precise photolithography and thin-film deposition techniques. The compact SMD package allows for automated assembly and integration into modern electronic devices. It is designed to be reflow solderable. Always refer to the manufacturer's datasheet for complete specifications before using this part in a design.