EN
  • EN
  • DE

ADS1110AOIDBVR

Part No ADS1110AOIDBVR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713454-ADS1110AOIDBVR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1110AOIDBVR CAD Model

Description

The ADS1110AOIDBVR is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-accuracy measurements in a variety of applications. This ADC comes in a compact SOT-23-6 package, making it an excellent choice for space-constrained applications.

Key Features

  • Resolution: The ADS1110AOIDBVR boasts a 16-bit resolution, providing high precision in measurement with a sampling rate of 15 samples per second.
  • Integrated Oscillator: With an onboard oscillator, this device eliminates the need for external clocking components, simplifying the design and reducing the overall system cost and complexity.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers selectable gains of 1, 2, 4, or 8, allowing the ADC to accommodate a range of input signals from various sensors.
  • Single-Supply Operation: It operates from a single power supply ranging from 2.7V to 5.5V, which is ideal for battery-operated and portable applications.
  • I2C Interface: The device features a two-wire I2C-compatible serial interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes for easy integration with microcontrollers and processors.
  • Low Power Consumption: The ADS1110AOIDBVR is optimized for power efficiency, consuming only 150μA in continuous conversion mode, making it suitable for power-sensitive applications.

Applications

This ADC is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Battery Monitoring
  • Temperature Measurement with RTDs, Thermocouples, and Thermistors
  • Pressure Sensing
  • Medical Equipment
  • Industrial Process Control
  • Consumer Electronics

With its high precision and low power consumption, the ADS1110AOIDBVR from Texas Instruments is an ideal solution for designers looking to add accurate analog-to-digital conversion capabilities to their systems, without compromising on space or power efficiency.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess