EN
  • EN
  • DE

ADS1100A3IDBVTG4

Part No ADS1100A3IDBVTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT I2C PROGBL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 1015339-ADS1100A3IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1100A3IDBVTG4 CAD Model

Description

Product Overview: Texas Instruments ADS1100A3IDBVTG4

The Texas Instruments ADS1100A3IDBVTG4 is a precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a unique blend of features making it suitable for a broad range of applications in industrial, communication, and consumer electronics sectors. This ADC comes in a compact SOT-23-6 package, designed to minimize space on a PCB while providing high-accuracy data conversion capabilities.

Key Features

  • Precision Conversion: With its 16-bit resolution, the ADS1100A3IDBVTG4 provides high precision measurements, making it ideal for applications that require accurate data acquisition such as sensor interfacing and process control.
  • Single-Supply Operation: The device operates from a single power supply ranging from 2.7V to 5.5V, which allows for easy integration into various circuit designs without the need for dual supplies.
  • I2C Interface: It features an I2C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems. The interface supports standard, fast, and high-speed modes, providing flexibility in system design.
  • Programmable Gain Amplifier: The onboard programmable gain amplifier (PGA) offers selectable gains of 1, 2, 4, or 8, allowing the ADC to adapt to different signal levels for optimal performance.
  • Self-Calibrating: An internal oscillator and self-calibration feature eliminate the need for external components and calibration routines, simplifying design and reducing system cost.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS1100A3IDBVTG4 consumes minimal power, with a typical current draw of only 90μA during operation and 1μA in shutdown mode.

Applications

The ADS1100A3IDBVTG4 is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Battery Monitoring
  • Temperature Measurement Systems
  • Pressure Sensing
  • Data Acquisition Systems
  • Factory Automation and Process Control

This ADC from Texas Instruments is a robust, high-performance solution for designers looking to improve the accuracy and efficiency of their data acquisition systems. Its small form factor, combined with its feature-rich design, makes the ADS1100A3IDBVTG4 an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5983 $50.3847
22+ $4.5935 $101.0570
34+ $4.4500 $151.3000
47+ $4.3064 $202.4008
61+ $4.1629 $253.9369
81+ $3.7322 $302.3082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess