EN
  • EN
  • DE

ADC701KH

Part No ADC701KH
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043393-ADC701KH
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC701KH CAD Model

Description

The ADC701KH from Texas Instruments is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional accuracy and precision for a wide range of applications. Designed for high-performance systems that require the utmost in conversion accuracy and stability, the ADC701KH is an ideal choice for medical instrumentation, scientific measurement equipment, and industrial control processes.

Key Features

  • Resolution: The ADC701KH boasts a high-resolution 16-bit output, providing the granularity needed for the most sensitive of measurements.
  • Input Range: This ADC features a versatile bipolar input range, allowing for the measurement of both positive and negative signals with excellent linearity.
  • Sampling Rate: With a moderate sampling rate, the ADC701KH strikes a balance between speed and precision, making it suitable for applications where data integrity is paramount over rapid sampling.
  • Interface: The device includes a user-friendly digital interface, which ensures easy integration with microcontrollers and digital signal processors.
  • Power Supply: It operates on a single power supply, simplifying the power design for system integrators and reducing the overall power consumption.
  • Package: The ADC701KH comes in a robust hermetic package, ensuring long-term reliability even in harsh environmental conditions.

Applications

The ADC701KH is versatile enough to fit a wide array of applications, including but not limited to:

  • High-precision data acquisition systems
  • Medical imaging and diagnostic equipment
  • Professional audio equipment
  • Industrial process control and monitoring
  • Scientific research instrumentation

Quality and Support

As with all Texas Instruments products, the ADC701KH is manufactured to the highest quality standards. Customers can expect reliable performance and durability, backed by Texas Instruments' comprehensive technical support and documentation. Whether your project demands high precision or robust performance, the ADC701KH from Texas Instruments is a choice that ensures excellence in analog-to-digital conversion.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess