EN
  • EN
  • DE

ADC34J44IRGZT

Part No ADC34J44IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description QUAD 14BIT 125MSPS JESD 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 125M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 4
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1014131-ADC34J44IRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC34J44IRGZT CAD Model

Description

Introducing the ADC34J44IRGZT from Texas Instruments

The ADC34J44IRGZT is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed by Texas Instruments. This device is engineered to cater to a wide array of applications that require high-speed data conversion with supreme accuracy and reliability.

With its impressive sampling rate of up to 125 MSPS (mega-samples per second), the ADC34J44IRGZT is an ideal choice for advanced digital signal processing in applications such as wireless communications, test and measurement equipment, and radar systems. Its 14-bit resolution ensures that the digital representation of the analog input is precise, allowing for detailed and accurate signal analysis.

The ADC34J44IRGZT is built using Texas Instruments' innovative design techniques, which reduce power consumption without compromising performance. This makes it an excellent option for portable and power-sensitive applications. Furthermore, the device features a flexible LVDS (Low-Voltage Differential Signaling) interface that supports high-speed data transfer while minimizing signal degradation and electromagnetic interference.

Key features of the ADC34J44IRGZT include:

  • High-Speed Performance: Sample rates up to 125 MSPS for capturing fast-changing signals.
  • High Resolution: 14-bit resolution provides a fine-grained digital output.
  • Low Power Consumption: Advanced design techniques ensure efficient operation.
  • LVDS Interface: Robust data transmission with reduced noise susceptibility.
  • Multiple Input Ranges: Accommodates a variety of signal amplitudes for versatile use.
  • Integrated Features: Includes a digital down-converter (DDC) for simplified digital processing.

Designed in a compact 48-pin VQFN (RGP) package, the ADC34J44IRGZT is optimized for space-constrained applications, making it a perfect fit for modern electronic systems where board real estate is at a premium.

In summary, the ADC34J44IRGZT is a testament to Texas Instruments' commitment to providing high-quality, precision components for the electronics industry. Whether it's for telecommunications, industrial, medical, or aerospace applications, this ADC is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess