EN
  • EN
  • DE

ADC34J42IRGZT

Part No ADC34J42IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description QUAD 14BIT 50MSPS JESD 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 50M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 767779-ADC34J42IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC34J42
Introduction Date June 19, 2014
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC34J42IRGZT CAD Model

Description

Introducing the Texas Instruments ADC34J42IRGZT

The Texas Instruments ADC34J42IRGZT is a high-performance, dual-channel analog-to-digital converter (ADC) that offers exceptional accuracy and speed, designed to meet the rigorous demands of advanced digital signal processing applications. This versatile component is an ideal choice for a wide range of applications, including wireless communication, test and measurement equipment, and radar systems.

Key Features

  • Resolution and Sampling Rate: The ADC34J42IRGZT boasts a 14-bit resolution and supports a sampling rate of up to 65 MSPS (mega-samples per second), providing fine detail in signal conversion for precise measurements and high-fidelity signal reproduction.
  • Dual-Channel Operation: With two ADC cores, this device allows for simultaneous sampling of different signals, making it highly efficient for systems that require multi-channel input with minimal phase discrepancy.
  • Integrated Digital Down-Converter (DDC): The built-in DDC enhances digital signal processing by reducing data rates and improving SNR (Signal-to-Noise Ratio), which is crucial for communication systems and signal analysis.
  • Flexible Interface: Featuring a JESD204B serial interface, the ADC34J42IRGZT ensures seamless integration with a range of digital processors and FPGA platforms, offering high-speed data transfer and simplified board design.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with reduced power consumption, making it suitable for portable and battery-powered devices where energy conservation is critical.

Applications

The ADC34J42IRGZT is engineered to support complex and demanding applications such as:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and emerging 5G networks)
  • Instrumentation and test equipment
  • Radar and satellite communication systems
  • Data acquisition systems
  • Medical imaging devices

Quality and Reliability

As with all Texas Instruments products, the ADC34J42IRGZT is manufactured to the highest quality standards, ensuring reliability and performance in the field. Texas Instruments' commitment to excellence means you can integrate the ADC34J42IRGZT into your system with confidence, knowing it will deliver consistent results over a wide temperature range and under various operating conditions.

Overall, the ADC34J42IRGZT from Texas Instruments is a superior choice for designers looking to enhance the performance and efficiency of their digital signal processing systems with a reliable, high-speed ADC solution.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4362 $69.4362
2+ $56.9733 $113.9466
3+ $55.1929 $165.5787
4+ $53.4125 $213.6500
5+ $51.6321 $258.1605
7+ $46.2908 $324.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess