EN
  • EN
  • DE

ADC34J23IRGZT

Part No ADC34J23IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 80M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 767777-ADC34J23IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC34J23
Introduction Date May 22, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC34J23IRGZT CAD Model

Description

The ADC34J23IRGZT is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) from Texas Instruments. This precision ADC is designed to provide exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including wireless communication, test and measurement systems, and medical imaging.

Key Features

  • Resolution: The ADC34J23IRGZT boasts a 14-bit resolution, ensuring high-quality digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 3.0 GSPS (Giga-Samples Per Second), this device is capable of converting high-frequency signals without compromising on data integrity.
  • Dual-Channel: Two ADC cores allow for simultaneous sampling of different signals or differential sampling of a single signal for improved noise rejection.
  • Interface: The device includes a JESD204B high-speed serial interface, which provides a rapid and reliable data connection to digital processors.
  • Integrated Features: It comes with an onboard digital down-converter (DDC) which reduces data rate and simplifies the digital interface when operating at the highest speeds.
  • Power Efficiency: Designed for low-power consumption, the ADC34J23IRGZT is suitable for battery-operated devices, contributing to longer operational life.

Applications

The ADC34J23IRGZT is versatile and can be used in various high-speed signal processing tasks. Its primary applications include:

  • Wireless communication infrastructure (e.g., base stations for LTE, 4G)
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Medical imaging devices like MRI and ultrasound equipment
  • Defense and aerospace electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC34J23IRGZT is built to meet the highest industry standards, ensuring performance and durability in even the most demanding conditions.

Ordering Information

The ADC34J23IRGZT is available in a compact 48-pin VQFN (RGT) package, optimized for space-constrained applications. For detailed product specifications, sample requests, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess