EN
  • EN
  • DE

AD7820KP

Part No AD7820KP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS HIGH-SPEED uP-COMPATIBLE 8-BIT ADC WITH TRACK/HOLD FUNCTION | IC ADC 8BIT FLASH 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Mounting Style SMD
Family Part Number AD7820
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137729-AD7820KP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7820KP CAD Model

Description

The AD7820KP is a high-speed, 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., designed to deliver rapid data acquisition with microprocessor compatibility. This ADC is particularly engineered for applications requiring quick conversion times, without compromising on accuracy and reliability.

Key Features:

  • High-Speed Conversion: The AD7820KP boasts a conversion time of just 1.6 microseconds, making it an ideal choice for high-speed data acquisition systems.
  • Microprocessor Compatibility: With its versatile interface, this ADC can be directly connected to a variety of microprocessors. It features a data bus with tri-state output latches, simplifying the integration with digital systems.
  • 8-Bit Resolution: This unit provides an 8-bit binary output, offering sufficient resolution for many control and measurement tasks.
  • Single +5V Supply Operation: The device operates on a single +5V power supply, reducing power consumption and simplifying power supply design.
  • Low Power Consumption: The AD7820KP is designed for low power operation, which is critical for portable and battery-powered applications.
  • Compact Package: Available in a 20-pin DIP package, the AD7820KP is compact and suitable for space-constrained applications.

Applications:

The AD7820KP is versatile and can be used across a wide range of applications, including:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Instrumentation and control systems
  • Medical imaging devices
  • Communication systems

Technical Specifications:

Parameter Value Resolution 8-Bit Conversion Time 1.6 µs Interface Type Parallel Supply Voltage +5V Package Type 20-Pin DIP

For those seeking a robust and efficient ADC solution, the AD7820KP from Analog Devices Inc. offers the perfect blend of speed, compatibility, and power efficiency, making it a top choice for a multitude of digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess