EN
  • EN
  • DE

ADC31RF80IRMPT

Part No ADC31RF80IRMPT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER SGL TELECOM 72VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000391-ADC31RF80IRMPT
Category Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Package Tray
Type Receiver
Voltage - Supply 1.1V ~ 1.2V, 1.8V ~ 2V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Ultra Librarian 3D Model Ultra Librarian ADC31RF80IRMPT CAD Model

Description

Introducing the ADC31RF80IRMPT from Texas Instruments

The ADC31RF80IRMPT is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments to meet the demanding requirements of modern wireless communication systems. This high-performance ADC is capable of sampling rates up to 3 GSPS (giga-samples per second), making it an ideal choice for applications in radio frequency (RF) signal digitization, such as radar systems, satellite communications, and test equipment.

One of the standout features of the ADC31RF80IRMPT is its RF-sampling architecture, which allows direct digitization of RF signals up to 4 GHz. This capability significantly simplifies system design by reducing the need for complex, power-hungry, and costly analog down-conversion stages. The ADC's wide input bandwidth and high dynamic range ensure excellent signal fidelity, enabling it to capture and process a broad spectrum of signals with precision.

The device also features a flexible digital down-converter (DDC) with programmable decimation and NCO (numerically controlled oscillator) that supports multi-band receivers and diversity radio architectures. The built-in DDC enhances the ADC's ability to focus on specific frequency bands of interest, thereby optimizing data throughput and processing power for specific applications.

With its JESD204B interface, the ADC31RF80IRMPT ensures high-speed data transfer and seamless integration with modern digital signal processors (DSPs) and field-programmable gate arrays (FPGAs). This high-speed serial interface not only simplifies the board layout but also reduces the number of data I/O pins required, resulting in a more compact and cost-effective system design.

Moreover, Texas Instruments has designed the ADC31RF80IRMPT with power efficiency in mind. It operates with a reduced power consumption profile, which is crucial for high-density and thermally constrained applications. The device is also available in a compact, 10-mm x 10-mm, 144-VQFN (very thin quad flat non-leaded) package, making it suitable for space-constrained applications.

In summary, the ADC31RF80IRMPT from Texas Instruments is an advanced, versatile, and efficient solution for high-speed, high-fidelity RF signal digitization. Its combination of high sample rates, direct RF sampling capability, and integrated signal processing features make it a compelling choice for designers looking to create cutting-edge wireless communication systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess