EN
  • EN
  • DE

ADC161S626CIMMX

Part No ADC161S626CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139865-ADC161S626CIMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADC161S626CIMMX CAD Model

Description

Product Overview: ADC161S626CIMMX

The ADC161S626CIMMX is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. It is designed to provide precision data conversion from analog to digital format, making it an ideal choice for a wide range of applications such as sensor interfacing, data acquisition systems, medical instrumentation, and industrial process control.

Key Features

  • Resolution: The ADC161S626CIMMX boasts a 16-bit resolution, ensuring accurate and high-quality data conversion for precise measurements.
  • Sampling Rate: It offers a sampling rate of up to 250 kSPS (kilo-samples per second), allowing for the capture of fast-changing signals without sacrificing detail.
  • Input Voltage Range: This ADC supports a wide input voltage range, making it versatile for various signal levels.
  • Low Power Consumption: Designed for efficiency, the ADC161S626CIMMX consumes minimal power, which is crucial for battery-operated and portable devices.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface), which enables easy communication with most microcontrollers and digital systems.
  • Package: The device comes in a compact, surface-mount, VSSOP (Very-Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the ADC161S626CIMMX allows it to be used in numerous applications, including:

  • Portable Medical Devices
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Temperature and Pressure Measurement Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC161S626CIMMX is no exception. It is built to meet high standards of performance and reliability, ensuring consistent operation even in demanding environments.

With its combination of precision, speed, and power efficiency, the ADC161S626CIMMX from Texas Instruments stands out as a superior choice for designers and engineers looking to integrate high-quality data conversion into their systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3041 $56.5205
11+ $9.2752 $102.0272
17+ $8.9854 $152.7518
24+ $8.6955 $208.6920
30+ $8.4057 $252.1710
40+ $7.5361 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess