EN
  • EN
  • DE

MAX1504ZETL+

Part No MAX1504ZETL+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208343-MAX1504ZETL+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1504ZETL+ CAD Model

Description

The MAX1504ZETL+ from Maxim Integrated is a highly integrated and efficient power management IC, specifically designed for charging single-cell lithium-ion (Li+) batteries. This compact, thermally-efficient device is ideal for portable applications, where space and power conservation are of paramount importance.

Key Features:

  • Charge Current: The device can provide a programmable charge current up to 1.2A, ensuring rapid charging of the battery.
  • High Efficiency: With an integrated synchronous rectifier, the MAX1504ZETL+ offers high charging efficiency, which is crucial for extending battery life and reducing heat.
  • Thermal Regulation: This IC incorporates a thermal regulation feature that protects the device and the battery under high power or high ambient conditions by automatically reducing charge current.
  • Charge Safety: It includes multiple safety features such as prequalification charging for deeply discharged batteries, automatic charge termination, and a safety timer for added protection.
  • Power Management: The MAX1504ZETL+ supports a Smart Power Selector™ feature that allows the system to operate from a USB port or AC adapter even when the battery is dead or absent.
  • Compact Design: Offered in a tiny, lead-free 3mm x 3mm TQFN package, it is designed to fit in the smallest of portable devices.

Applications:

The MAX1504ZETL+ is suitable for a variety of portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Bluetooth® Headsets and Accessories
  • Other USB-Charging Devices

Easy Integration:

With minimal external components required, the MAX1504ZETL+ is easy to integrate into existing designs, making it an excellent choice for designers looking to enhance their products with reliable and efficient battery charging capabilities.

Manufacturer Support:

Maxim Integrated provides comprehensive technical support for the MAX1504ZETL+, including detailed datasheets, application notes, and design resources to facilitate rapid development and integration.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Agere Systems
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Shindengen
Lowest to $0.2021
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $1.3456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5740 $61.3140
26+ $4.5738 $118.9188
40+ $4.4306 $177.2240
54+ $4.2874 $231.5196
70+ $4.1453 $290.1710
94+ $3.7168 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess