EN
  • EN
  • DE

MAX1981AETL+TG40

Part No MAX1981AETL+TG40
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209463-MAX1981AETL+TG40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1981AETL+TG40 CAD Model

Description

Maxim Integrated's MAX1981AETL+TG40: Precision Voltage Regulator

The MAX1981AETL+TG40 is a high-performance, precision voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is specifically tailored to meet the stringent power requirements of complex digital systems such as microprocessors, DSPs, and FPGAs. The MAX1981AETL+TG40 ensures reliable and efficient power management, making it an essential choice for designers looking to optimize their system's performance and power integrity.

Key Features

  • Output Voltage Accuracy: The device provides exceptional output voltage accuracy, which is crucial for powering sensitive digital cores and maintaining system stability.
  • Low Dropout: The low dropout feature allows for efficient operation even when the input-to-output voltage differential is minimal, reducing power loss and improving overall efficiency.
  • Thermal Management: With an operating temperature range of -40°C to +85°C, the MAX1981AETL+TG40 is well-equipped to handle thermal challenges, ensuring consistent performance across a wide range of environmental conditions.
  • Package: The device comes in a compact, lead-free, 40-pin thin QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The MAX1981AETL+TG40 is versatile and can be used in various applications, including but not limited to:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • Industrial control systems
  • Portable and battery-powered devices

Reliability and Support

Maxim Integrated is committed to delivering high-quality products. The MAX1981AETL+TG40 is no exception, as it undergoes rigorous testing and quality assurance processes. Technical support and comprehensive documentation are available, providing designers with all the necessary information to integrate this voltage regulator into their systems effectively.

In conclusion, the MAX1981AETL+TG40 from Maxim Integrated is a robust and precise voltage regulator that offers the reliability and performance needed for today's advanced electronic systems. Its combination of accuracy, low dropout, and thermal efficiency makes it an ideal choice for engineers looking to enhance their power management solutions.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021
ESMT
Lowest to $0.9506
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.7539
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1587 $289.2658
179+ $1.9358 $346.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess