EN
  • EN
  • DE

ADC12H030CIWM/NOPB

Part No ADC12H030CIWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/S&H +SIGN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of Inputs 1, 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767751-ADC12H030CIWM/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 45
Family Name ADC12H030
Introduction Date July 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC12H030CIWM/NOPB CAD Model

Description

Product Overview: ADC12H030CIWM/NOPB

The ADC12H030CIWM/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This precision ADC is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it versatile for various applications, including battery-operated devices, medical instruments, and industrial control systems.

Key Features

  • Resolution: 12-bit accuracy provides fine granularity for analog signal conversion, ensuring detailed and precise digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 30 MSPS (Mega Samples Per Second), the ADC12H030CIWM/NOPB can handle high-speed signals, suitable for demanding applications that require rapid data acquisition.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes for diverse application needs.
  • Low Power Consumption: Its energy-efficient design makes it ideal for power-sensitive applications, helping to extend the battery life of portable devices.
  • Interface: The ADC includes a parallel interface for easy connection to microcontrollers, DSPs, or other digital systems, facilitating quick and straightforward integration into design projects.
  • Package: Housed in a 24-SOIC (Small Outline Integrated Circuit) package, the ADC12H030CIWM/NOPB is compact and suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The ADC12H030CIWM/NOPB is a versatile component that can be utilized in a wide array of applications, including:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Instrumentation
  • Communications Infrastructure

With its combination of high-speed performance, precision, and low power consumption, the ADC12H030CIWM/NOPB from Texas Instruments is an excellent choice for designers seeking a reliable ADC solution for their next project. Its robust design and easy interfacing make it a go-to component for applications requiring accurate and efficient analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess