EN
  • EN
  • DE

ADC12DL066CIVS/NOPB

Part No ADC12DL066CIVS/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 66MSPS 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 66M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 767748-ADC12DL066CIVS/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12DL066
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC12DL066CIVS/NOPB CAD Model

Description

Product Overview: ADC12DL066CIVS/NOPB

The ADC12DL066CIVS/NOPB is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is well-suited for a variety of applications, including medical imaging systems, telecommunications, and data acquisition systems where high-speed and accurate data conversion are critical.

This ADC operates at a conversion rate of up to 65 MSPS (mega-samples per second), providing the speed necessary for high-bandwidth signals. The dual-channel configuration allows for simultaneous sampling of two analog signals, which is essential for many modern applications that require multi-channel data acquisition.

The ADC12DL066CIVS/NOPB features a differential input, which helps in reducing common-mode noise and improves signal integrity. This is particularly important in noisy environments or when dealing with small signal amplitudes. The device also includes an internal voltage reference, which simplifies the design process by reducing the number of external components required.

With its low power consumption, the ADC12DL066CIVS/NOPB is optimized for power-sensitive applications. It operates over a wide temperature range, making it suitable for industrial applications with challenging environmental conditions.

The device comes in a compact 48-pin LQFP (Low-profile Quad Flat Package) that is designed for easy integration into a variety of circuit designs. The NOPB (No Lead / Pb-Free) designation indicates that the product is manufactured using environmentally friendly processes and is RoHS compliant, catering to the needs of eco-conscious businesses and consumers.

Key features of the ADC12DL066CIVS/NOPB include:

  • 12-bit resolution
  • Dual-channel operation
  • 65 MSPS conversion rate
  • Differential input for improved noise immunity
  • Internal voltage reference
  • Low power consumption
  • Wide operating temperature range
  • 48-pin LQFP package
  • Lead-free and RoHS compliant

In summary, the ADC12DL066CIVS/NOPB from Texas Instruments is a robust and reliable choice for engineers and designers looking for a dual-channel, high-speed ADC that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8932 $50.6796
8+ $13.8611 $110.8888
12+ $13.4280 $161.1360
16+ $12.9948 $207.9168
20+ $12.5617 $251.2340
27+ $11.2622 $304.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess